Pulse Electronics Corporation Inductors PA4305.104NLT

Description
PA4305 series Unshielded Drum Core Inductor, up to 6.1A
Request a Quote Datasheet
Description
PA4305 series Unshielded Drum Core Inductor, up to 6.1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4305.104NLT
PA4305 series Unshielded Drum Core Inductor, up to 6.1A

PA4305 series Unshielded Drum Core Inductor, up to 6.1A

Supplier's Site Datasheet
Fixed Inductors - 553-3565-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3565-6-ND
Fixed Inductors 553-3565-6-ND
100µH Unshielded Wirewound Inductor 650mA 1.258Ohm Max Nonstandard

100µH Unshielded Wirewound Inductor 650mA 1.258Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3565-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3565-2-ND
Fixed Inductors 553-3565-2-ND
100µH Unshielded Wirewound Inductor 650mA 1.258Ohm Max Nonstandard

100µH Unshielded Wirewound Inductor 650mA 1.258Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3565-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3565-1-ND
Fixed Inductors 553-3565-1-ND
100µH Unshielded Wirewound Inductor 650mA 1.258Ohm Max Nonstandard

100µH Unshielded Wirewound Inductor 650mA 1.258Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4305.104NLT 553-3565-6-ND
Product Name Inductors Fixed Inductors
Inductance Range 100 microH
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER56J - 1150799-KQ0805TTER56J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
View Details
Fixed Inductors - 486-3111-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Leaded Inductors - 1670240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 10000 microH
View Details