Pulse Electronics Corporation Inductors PA4337.155NLT

Description
Shielded Drum Core - PA4337.XXXNLT Series, Up to 6.5A
Request a Quote Datasheet
Description
Shielded Drum Core - PA4337.XXXNLT Series, Up to 6.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4337.155NLT
Shielded Drum Core - PA4337.XXXNLT Series, Up to 6.5A

Shielded Drum Core - PA4337.XXXNLT Series, Up to 6.5A

Supplier's Site Datasheet
Fixed Inductors - 553-PA4337.155NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.5MH 210MA 6.989 OHM

FIXED IND 1.5MH 210MA 6.989 OHM

Buy Now Datasheet
Fixed Inductors - 553-PA4337.155NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA4337.155NLTCT-ND
Fixed Inductors 553-PA4337.155NLTCT-ND
FIXED IND 1.5MH 210MA 6.989 OHM

FIXED IND 1.5MH 210MA 6.989 OHM

Buy Now Datasheet
Fixed Inductors - 553-PA4337.155NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA4337.155NLTTR-ND
Fixed Inductors 553-PA4337.155NLTTR-ND
1.5mH Shielded Inductor 210mA 6.989Ohm Max Nonstandard

1.5mH Shielded Inductor 210mA 6.989Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - PA4337.155NLT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
PA4337.155NLT
Fixed Inductors PA4337.155NLT
FIXED IND 1.5MH 210MA 6.989 OHM

FIXED IND 1.5MH 210MA 6.989 OHM

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4337.155NLT 553-PA4337.155NLTDKR-ND PA4337.155NLT
Product Name Inductors Fixed Inductors Fixed Inductors
Inductance Range 1500 microH 1500 microH
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Iron Iron; Iron
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB2AGTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers
Power Inductors - 1-2176639-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers