PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height
47µH Shielded Molded Inductor 1.75A 363mOhm Max Nonstandard
47µH Shielded Molded Inductor 1.75A 363mOhm Max Nonstandard
47µH Shielded Molded Inductor 1.75A 363mOhm Max Nonstandard
POWER INDUCTOR, 47UH, 1.75A, SHIELDED ROHS COMPLIANT: YES
FIXED IND 47UH 1.75A 363MOHM SMD
| Pulse Electronics Corporation | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA4341.473NLT | 553-2996-6-ND | 85AJ3818 | PA4341.473NLT |
| Product Name | Inductors | Fixed Inductors | Power Inductor, 47Uh, 1.75A, Shielded Rohs Compliant Pulse Electronics | Fixed Inductors |
| Application | Power Choke | |||
| Inductance Range | 47 microH | 47 microH | ||
| Lead Style | None | |||
| Standards and Certifications | RoHS | RoHS | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |