Pulse Electronics Corporation Inductors PA4333.221NLT

Description
PA4333 SMT Shielded Drum Core Inductor Series, up to 14A, 3.2mm Max Height
Request a Quote Datasheet
Description
PA4333 SMT Shielded Drum Core Inductor Series, up to 14A, 3.2mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4333.221NLT
PA4333 SMT Shielded Drum Core Inductor Series, up to 14A, 3.2mm Max Height

PA4333 SMT Shielded Drum Core Inductor Series, up to 14A, 3.2mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3296-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3296-1-ND
Fixed Inductors 553-3296-1-ND
220nH Shielded Wirewound Inductor 14A 4mOhm Max Nonstandard

220nH Shielded Wirewound Inductor 14A 4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3296-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3296-6-ND
Fixed Inductors 553-3296-6-ND
220nH Shielded Wirewound Inductor 14A 4mOhm Max Nonstandard

220nH Shielded Wirewound Inductor 14A 4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3296-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3296-2-ND
Fixed Inductors 553-3296-2-ND
220nH Shielded Wirewound Inductor 14A 4mOhm Max Nonstandard

220nH Shielded Wirewound Inductor 14A 4mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4333.221NLT 553-3296-1-ND
Product Name Inductors Fixed Inductors
Inductance Range 0.2200 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1056033-DS1-30-0003 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.0550 ohms
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-106R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.1700 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers