PA4340 SMT Molded Power Inductor Series, up to 23A, 3.0mm Max Height
5.6µH Shielded Molded Inductor 4.25A 63mOhm Max Nonstandard
5.6µH Shielded Molded Inductor 4.25A 63mOhm Max Nonstandard
5.6µH Shielded Molded Inductor 4.25A 63mOhm Max Nonstandard
FIXED IND 5.6UH 4.25A 63MOHM SMD
INDUCTOR, SHLD, AEC-Q200, 5.6UH, 4.25A; Inductance:5.6µH; RMS Current (Irms):4.25A; Inductor Construction:Shielde
| Pulse Electronics Corporation | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA4340.562NLT | 553-3397-1-ND | PA4340.562NLT | 61AC5913 |
| Product Name | Inductors | Fixed Inductors | Fixed Inductors | Inductor, Shld, Aec-Q200, 5.6Uh, 4.25A; Inductance Pulse Electronics |
| Application | Power Choke | |||
| Inductance Range | 5.6 microH | 5.6 microH | 5.6 microH | |
| Lead Style | None | |||
| Standards and Certifications | RoHS | RoHS | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |