Pulse Electronics Corporation Inductors PA4342.152NLT

Description
PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height
Request a Quote Datasheet
Description
PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4342.152NLT
PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height

PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3425-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3425-1-ND
Fixed Inductors 553-3425-1-ND
1.5µH Shielded Molded Inductor 16A 4.6mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 16A 4.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3425-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3425-2-ND
Fixed Inductors 553-3425-2-ND
1.5µH Shielded Molded Inductor 16A 4.6mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 16A 4.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3425-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3425-6-ND
Fixed Inductors 553-3425-6-ND
1.5µH Shielded Molded Inductor 16A 4.6mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 16A 4.6mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 1.5Uh, 16A; Inductance Pulse Electronics - 61AC5953 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 1.5Uh, 16A; Inductance Pulse Electronics
61AC5953
Inductor, Shielded, Aec-Q200, 1.5Uh, 16A; Inductance Pulse Electronics 61AC5953
INDUCTOR, SHIELDED, AEC-Q200, 1.5UH, 16A; Inductance:1.5µH; RMS Current (Irms):16A; Inductor Construction:Shielde d; Saturation Current (Isat):33A; Product Range:PA4342.XXXNLT Series; DC Resistance Max:0.0046ohm; Product Length:11.5mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 1.5UH, 16A; Inductance:1.5µH; RMS Current (Irms):16A; Inductor Construction:Shielded; Saturation Current (Isat):33A; Product Range:PA4342.XXXNLT Series; DC Resistance Max:0.0046ohm; Product Length:11.5mmRoHS Compliant: Yes

Supplier's Site
Fixed Inductors - PA4342.152NLT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
PA4342.152NLT
Fixed Inductors PA4342.152NLT
FIXED IND 1.5UH 16A 4.6 MOHM SMD

FIXED IND 1.5UH 16A 4.6 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4342.152NLT 553-3425-1-ND 61AC5953 PA4342.152NLT
Product Name Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 1.5Uh, 16A; Inductance Pulse Electronics Fixed Inductors
Application Power Choke
Inductance Range 1.5 microH 1.5 microH 1.5 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-143-899-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
High Current Rod Core Inductor - FIRCH-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 7.22 microH
DCR 0.0261 ohms
View Details
2 suppliers