PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height
390nH Shielded Molded Inductor 30A 1.3mOhm Max Nonstandard
390nH Shielded Molded Inductor 30A 1.3mOhm Max Nonstandard
390nH Shielded Molded Inductor 30A 1.3mOhm Max Nonstandard
INDUCTOR, SHIELDED, AEC-Q200, 390NH, 30A; Inductance:390nH; RMS Current (Irms):30A; Inductor Construction:Shielde
| Pulse Electronics Corporation | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA4342.391NLT | 553-3436-6-ND | 61AC5967 |
| Product Name | Inductors | Fixed Inductors | Inductor, Shielded, Aec-Q200, 390Nh, 30A; Inductance Pulse Electronics |
| Application | Power Choke | ||
| Inductance Range | 0.3900 microH | 0.3900 microH | |
| Lead Style | None | ||
| Standards and Certifications | RoHS | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) |