Pulse Electronics Corporation Inductors PA4304.564NLT

Description
PA4303/PA4304 series SMT Shielded Drum Core Inductor, up to 8.5A
Request a Quote Datasheet
Description
PA4303/PA4304 series SMT Shielded Drum Core Inductor, up to 8.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4304.564NLT
PA4303/PA4304 series SMT Shielded Drum Core Inductor, up to 8.5A

PA4303/PA4304 series SMT Shielded Drum Core Inductor, up to 8.5A

Supplier's Site Datasheet
Fixed Inductors - 553-2552-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2552-1-ND
Fixed Inductors 553-2552-1-ND
560µH Shielded Wirewound Inductor 540mA 860mOhm Max Nonstandard

560µH Shielded Wirewound Inductor 540mA 860mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-2552-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2552-2-ND
Fixed Inductors 553-2552-2-ND
560µH Shielded Wirewound Inductor 540mA 860mOhm Max Nonstandard

560µH Shielded Wirewound Inductor 540mA 860mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-2552-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2552-6-ND
Fixed Inductors 553-2552-6-ND
560µH Shielded Wirewound Inductor 540mA 860mOhm Max Nonstandard

560µH Shielded Wirewound Inductor 540mA 860mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4304.564NLT 553-2552-1-ND
Product Name Inductors Fixed Inductors
Inductance Range 560 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Automotive 0.0051uH 250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
High Frequency & RF Inductors - 1623939-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 1000 microH
View Details
2 suppliers
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details