Pulse Electronics Corporation Inductors PA4331.471NLT

Description
PA4331 SMT Shielded Drum Core Inductor Series, up to 4.2A, 1.2mm Max Height
Request a Quote Datasheet
Description
PA4331 SMT Shielded Drum Core Inductor Series, up to 4.2A, 1.2mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4331.471NLT
PA4331 SMT Shielded Drum Core Inductor Series, up to 4.2A, 1.2mm Max Height

PA4331 SMT Shielded Drum Core Inductor Series, up to 4.2A, 1.2mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3285-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3285-6-ND
Fixed Inductors 553-3285-6-ND
470nH Shielded Wirewound Inductor 3.9A 33mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 3.9A 33mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3285-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3285-2-ND
Fixed Inductors 553-3285-2-ND
470nH Shielded Wirewound Inductor 3.9A 33mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 3.9A 33mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3285-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3285-1-ND
Fixed Inductors 553-3285-1-ND
470nH Shielded Wirewound Inductor 3.9A 33mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 3.9A 33mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4331.471NLT 553-3285-6-ND
Product Name Inductors Fixed Inductors
Inductance Range 0.4700 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3105-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Smoothing Filter Chokes - C-59U - Triad Magnetics
Specs
Inductance Range 10000 microH
Rated DC Current 12500 milliamps
DCR 0.1000 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers