Pulse Electronics Corporation Inductors PA4320.104NLT

Description
PA4320.XXXNLT SMT Shielded Drum Core Inductor Series, up to 7.6A, 10.2mm Max Height
Request a Quote Datasheet
Description
PA4320.XXXNLT SMT Shielded Drum Core Inductor Series, up to 7.6A, 10.2mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4320.104NLT
PA4320.XXXNLT SMT Shielded Drum Core Inductor Series, up to 7.6A, 10.2mm Max Height

PA4320.XXXNLT SMT Shielded Drum Core Inductor Series, up to 7.6A, 10.2mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3683-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3683-1-ND
Fixed Inductors 553-3683-1-ND
100µH Shielded Wirewound Inductor 2.8A 125mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 2.8A 125mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3683-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3683-2-ND
Fixed Inductors 553-3683-2-ND
100µH Shielded Wirewound Inductor 2.8A 125mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 2.8A 125mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3683-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3683-6-ND
Fixed Inductors 553-3683-6-ND
100µH Shielded Wirewound Inductor 2.8A 125mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 2.8A 125mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 100Uh, Shielded, 3.1A; Inductance Pulse Electronics - 51AK2957 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 100Uh, Shielded, 3.1A; Inductance Pulse Electronics
51AK2957
Power Inductor, 100Uh, Shielded, 3.1A; Inductance Pulse Electronics 51AK2957
POWER INDUCTOR, 100UH, SHIELDED, 3.1A; Inductance:100µH; RMS Current (Irms):2.8A; Inductor Construction:Shielde d; Saturation Current (Isat):3.7A; Product Range:PA4320 Series; DC Resistance Max:0.125ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 100UH, SHIELDED, 3.1A; Inductance:100µH; RMS Current (Irms):2.8A; Inductor Construction:Shielded; Saturation Current (Isat):3.7A; Product Range:PA4320 Series; DC Resistance Max:0.125ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 100Uh, Shielded, 3.1A; Inductance Pulse Electronics - 51AK2958 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 100Uh, Shielded, 3.1A; Inductance Pulse Electronics
51AK2958
Power Inductor, 100Uh, Shielded, 3.1A; Inductance Pulse Electronics 51AK2958
POWER INDUCTOR, 100UH, SHIELDED, 3.1A; Inductance:100µH; RMS Current (Irms):2.8A; Inductor Construction:Shielde d; Saturation Current (Isat):3.7A; Product Range:PA4320 Series; DC Resistance Max:0.125ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 100UH, SHIELDED, 3.1A; Inductance:100µH; RMS Current (Irms):2.8A; Inductor Construction:Shielded; Saturation Current (Isat):3.7A; Product Range:PA4320 Series; DC Resistance Max:0.125ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4320.104NLT 553-3683-1-ND 51AK2957
Product Name Inductors Fixed Inductors Power Inductor, 100Uh, Shielded, 3.1A; Inductance Pulse Electronics
Inductance Range 100 microH 100 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2275JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567563 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 1.00E-3 microH
DCR 0.0700 ohms
View Details
Fixed Inductors - 486-3102-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details