Pulse Electronics Corporation Inductors PA4341.301NLT

Description
PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height
Request a Quote Datasheet
Description
PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4341.301NLT
PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height

PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3412-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3412-2-ND
Fixed Inductors 553-3412-2-ND
300nH Shielded Molded Inductor 21A 3.8mOhm Max Nonstandard

300nH Shielded Molded Inductor 21A 3.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3412-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3412-1-ND
Fixed Inductors 553-3412-1-ND
300nH Shielded Molded Inductor 21A 3.8mOhm Max Nonstandard

300nH Shielded Molded Inductor 21A 3.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3412-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3412-6-ND
Fixed Inductors 553-3412-6-ND
300nH Shielded Molded Inductor 21A 3.8mOhm Max Nonstandard

300nH Shielded Molded Inductor 21A 3.8mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 300Nh, 21A; Inductance Pulse Electronics - 61AC5933 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 300Nh, 21A; Inductance Pulse Electronics
61AC5933
Inductor, Shielded, Aec-Q200, 300Nh, 21A; Inductance Pulse Electronics 61AC5933
INDUCTOR, SHIELDED, AEC-Q200, 300NH, 21A; Inductance:300nH; RMS Current (Irms):21A; Inductor Construction:Shielde d; Saturation Current (Isat):35A; Product Range:PA4341.XXXNLT Series; DC Resistance Max:0.0038ohm; Product Length:7.6mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 300NH, 21A; Inductance:300nH; RMS Current (Irms):21A; Inductor Construction:Shielded; Saturation Current (Isat):35A; Product Range:PA4341.XXXNLT Series; DC Resistance Max:0.0038ohm; Product Length:7.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4341.301NLT 553-3412-2-ND 61AC5933
Product Name Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 300Nh, 21A; Inductance Pulse Electronics
Application Power Choke
Inductance Range 0.3000 microH 0.3000 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176636-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0402CT (1005) Low Profile Chip Inductors - 0402CT-16N 0402CT-16NXJRW , 0402CT-16NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details