Pulse Electronics Corporation Inductors PA4340.183NLT

Description
PA4340 SMT Molded Power Inductor Series, up to 23A, 3.0mm Max Height
Request a Quote Datasheet
Description
PA4340 SMT Molded Power Inductor Series, up to 23A, 3.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4340.183NLT
PA4340 SMT Molded Power Inductor Series, up to 23A, 3.0mm Max Height

PA4340 SMT Molded Power Inductor Series, up to 23A, 3.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3390-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3390-6-ND
Fixed Inductors 553-3390-6-ND
18µH Shielded Molded Inductor 2A 230mOhm Max Nonstandard

18µH Shielded Molded Inductor 2A 230mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3390-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3390-1-ND
Fixed Inductors 553-3390-1-ND
18µH Shielded Molded Inductor 2A 230mOhm Max Nonstandard

18µH Shielded Molded Inductor 2A 230mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3390-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3390-2-ND
Fixed Inductors 553-3390-2-ND
18µH Shielded Molded Inductor 2A 230mOhm Max Nonstandard

18µH Shielded Molded Inductor 2A 230mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 18Uh, 2A; Inductance Pulse Electronics - 61AC5904 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 18Uh, 2A; Inductance Pulse Electronics
61AC5904
Inductor, Shielded, Aec-Q200, 18Uh, 2A; Inductance Pulse Electronics 61AC5904
INDUCTOR, SHIELDED, AEC-Q200, 18UH, 2A; Inductance:18µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):2.3A; Product Range:PA4340.XXXNLT Series; DC Resistance Max:0.23ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 18UH, 2A; Inductance:18µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):2.3A; Product Range:PA4340.XXXNLT Series; DC Resistance Max:0.23ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4340.183NLT 553-3390-6-ND 61AC5904
Product Name Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 18Uh, 2A; Inductance Pulse Electronics
Application Power Choke
Inductance Range 18 microH 18 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 200uH 1A 600V Inductor and Choke - 839-DS1-175-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2424-014 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 7800 to 250 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details