Pulse Electronics Corporation Inductors PA4342.681NLT

Description
PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height
Request a Quote Datasheet
Description
PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4342.681NLT
PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height

PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3441-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3441-2-ND
Fixed Inductors 553-3441-2-ND
680nH Shielded Molded Inductor 22A 2.7mOhm Max Nonstandard

680nH Shielded Molded Inductor 22A 2.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3441-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3441-6-ND
Fixed Inductors 553-3441-6-ND
680nH Shielded Molded Inductor 22A 2.7mOhm Max Nonstandard

680nH Shielded Molded Inductor 22A 2.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3441-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3441-1-ND
Fixed Inductors 553-3441-1-ND
680nH Shielded Molded Inductor 22A 2.7mOhm Max Nonstandard

680nH Shielded Molded Inductor 22A 2.7mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 680Nh, 22A; Inductance Pulse Electronics - 61AC5975 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 680Nh, 22A; Inductance Pulse Electronics
61AC5975
Inductor, Shielded, Aec-Q200, 680Nh, 22A; Inductance Pulse Electronics 61AC5975
INDUCTOR, SHIELDED, AEC-Q200, 680NH, 22A; Inductance:680nH; RMS Current (Irms):22A; Inductor Construction:Shielde d; Saturation Current (Isat):39A; Product Range:PA4342.XXXNLT Series; DC Resistance Max:0.0027ohm; Product Length:11.5mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 680NH, 22A; Inductance:680nH; RMS Current (Irms):22A; Inductor Construction:Shielded; Saturation Current (Isat):39A; Product Range:PA4342.XXXNLT Series; DC Resistance Max:0.0027ohm; Product Length:11.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4342.681NLT 553-3441-2-ND 61AC5975
Product Name Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 680Nh, 22A; Inductance Pulse Electronics
Application Power Choke
Inductance Range 0.6800 microH 0.6800 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2474JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1857945 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details
11mH 600mA 440V Inductor and Choke - 839-DFKH-14-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 11000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
3 suppliers