Pulse Electronics Corporation Inductors PA4336.331NLT

Description
Shielded Drum Core - PA4336.XXXNLT Series
Request a Quote Datasheet
Description
Shielded Drum Core - PA4336.XXXNLT Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4336.331NLT
Shielded Drum Core - PA4336.XXXNLT Series

Shielded Drum Core - PA4336.XXXNLT Series

Supplier's Site Datasheet
Fixed Inductors - 553-3986-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3986-2-ND
Fixed Inductors 553-3986-2-ND
330nH Shielded Inductor 3.3A 16mOhm Max Nonstandard

330nH Shielded Inductor 3.3A 16mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4336.331NLT 553-3986-2-ND
Product Name Inductors Fixed Inductors
Inductance Range 0.3300 microH
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B21B-04D7-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-104R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.1200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers