Pulse Electronics Corporation Inductors PA4341.272ANLT

Description
High Current Molded Power Inductor - PA4341.XXXANLT Series Up to 30A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4341.XXXANLT Series Up to 30A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor - PA4341.XXXANLT Series Up to 30A

High Current Molded Power Inductor - PA4341.XXXANLT Series Up to 30A

Supplier's Site Datasheet
Fixed Inductors - PA4341.272ANLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA4341.272ANLT-ND
Fixed Inductors PA4341.272ANLT-ND
2.7µH Shielded Molded Inductor 7.2A 20mOhm Max Nonstandard

2.7µH Shielded Molded Inductor 7.2A 20mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4341.272ANLT PA4341.272ANLT-ND
Product Name Inductors Fixed Inductors
Application High Current; Power Choke
Inductance Range 2.7 microH
Standards and Certifications RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0600 ohms
View Details
2 suppliers
Fixed Inductors - LPC4045EATEBR51M - 1156976-LPC4045EATEBR51M - Win Source Electronics
Specs
Configuration Fixed
View Details
Common Mode Chokes - 486-3-127-598-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-15N 0402DC-15NXJRW , 0402DC-15NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details