Pulse Electronics Corporation Inductors PA4307.334NLT

Description
PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A
Request a Quote Datasheet
Description
PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4307.334NLT
PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A

PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A

Supplier's Site Datasheet
Fixed Inductors - 553-3590-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3590-6-ND
Fixed Inductors 553-3590-6-ND
330µH Unshielded Wirewound Inductor 550mA 3.78Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 550mA 3.78Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3590-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3590-2-ND
Fixed Inductors 553-3590-2-ND
330µH Unshielded Wirewound Inductor 550mA 3.78Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 550mA 3.78Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3590-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3590-1-ND
Fixed Inductors 553-3590-1-ND
330µH Unshielded Wirewound Inductor 550mA 3.78Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 550mA 3.78Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4307.334NLT 553-3590-6-ND
Product Name Inductors Fixed Inductors
Inductance Range 330 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
Adjustable Inductors - 1956-JLC06E110TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 119
View Details
Leaded Inductors - 1910712P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 14 ohms
Rated DC Current 130 milliamps
Lead Style Axial
View Details
Specs
Application RF Choke
View Details