Pulse Electronics Corporation Inductors PA4331.222NLT

Description
PA4331 SMT Shielded Drum Core Inductor Series, up to 4.2A, 1.2mm Max Height
Request a Quote Datasheet
Description
PA4331 SMT Shielded Drum Core Inductor Series, up to 4.2A, 1.2mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4331.222NLT
PA4331 SMT Shielded Drum Core Inductor Series, up to 4.2A, 1.2mm Max Height

PA4331 SMT Shielded Drum Core Inductor Series, up to 4.2A, 1.2mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3489-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3489-1-ND
Fixed Inductors 553-3489-1-ND
2.2µH Shielded Wirewound Inductor 2.05A 108mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.05A 108mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3489-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3489-2-ND
Fixed Inductors 553-3489-2-ND
2.2µH Shielded Wirewound Inductor 2.05A 108mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.05A 108mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3489-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3489-6-ND
Fixed Inductors 553-3489-6-ND
2.2µH Shielded Wirewound Inductor 2.05A 108mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.05A 108mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4331.222NLT 553-3489-1-ND
Product Name Inductors Fixed Inductors
Inductance Range 2.2 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
0402AF Ferrite Chip Inductors - 0402AF-390 0402AF-390XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Fixed Inductors - 1712-3627322515C1R0NTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers