Pulse Electronics Corporation Inductors PA4340.681NLT

Description
PA4340 SMT Molded Power Inductor Series, up to 23A, 3.0mm Max Height
Request a Quote Datasheet
Description
PA4340 SMT Molded Power Inductor Series, up to 23A, 3.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4340.681NLT
PA4340 SMT Molded Power Inductor Series, up to 23A, 3.0mm Max Height

PA4340 SMT Molded Power Inductor Series, up to 23A, 3.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3398-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3398-1-ND
Fixed Inductors 553-3398-1-ND
680nH Shielded Molded Inductor 8.5A 12mOhm Max Nonstandard

680nH Shielded Molded Inductor 8.5A 12mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3398-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3398-2-ND
Fixed Inductors 553-3398-2-ND
680nH Shielded Molded Inductor 8.5A 12mOhm Max Nonstandard

680nH Shielded Molded Inductor 8.5A 12mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3398-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3398-6-ND
Fixed Inductors 553-3398-6-ND
680nH Shielded Molded Inductor 8.5A 12mOhm Max Nonstandard

680nH Shielded Molded Inductor 8.5A 12mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shld, Aec-Q200, 680Nh, 8.5A; Inductance Pulse Electronics - 61AC5914 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, Aec-Q200, 680Nh, 8.5A; Inductance Pulse Electronics
61AC5914
Inductor, Shld, Aec-Q200, 680Nh, 8.5A; Inductance Pulse Electronics 61AC5914
INDUCTOR, SHLD, AEC-Q200, 680NH, 8.5A; Inductance:680nH; RMS Current (Irms):8.5A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:PA4340.XXXNLT Series; DC Resistance Max:0.012ohm; Product Length:6mm RoHS Compliant: Yes

INDUCTOR, SHLD, AEC-Q200, 680NH, 8.5A; Inductance:680nH; RMS Current (Irms):8.5A; Inductor Construction:Shielded; Saturation Current (Isat):14A; Product Range:PA4340.XXXNLT Series; DC Resistance Max:0.012ohm; Product Length:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4340.681NLT 553-3398-1-ND 61AC5914
Product Name Inductors Fixed Inductors Inductor, Shld, Aec-Q200, 680Nh, 8.5A; Inductance Pulse Electronics
Application Power Choke
Inductance Range 0.6800 microH 0.6800 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J335JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567565 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0012 microH
DCR 0.1000 ohms
View Details
SMD 0.1uH 250MHz Inductor and Choke - 71-0402CS-R10XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1000 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers