Pulse Electronics Corporation Inductors PA4306.103NLT

Description
PA4306/PA4307/PA4308 Series Unshielded SMT Drum Core Inductor, up to 12A
Request a Quote Datasheet
Description
PA4306/PA4307/PA4308 Series Unshielded SMT Drum Core Inductor, up to 12A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4306.103NLT
PA4306/PA4307/PA4308 Series Unshielded SMT Drum Core Inductor, up to 12A

PA4306/PA4307/PA4308 Series Unshielded SMT Drum Core Inductor, up to 12A

Supplier's Site Datasheet
Fixed Inductors - 553-3574-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3574-2-ND
Fixed Inductors 553-3574-2-ND
10µH Unshielded Wirewound Inductor 2.1A 140mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 2.1A 140mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3574-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3574-6-ND
Fixed Inductors 553-3574-6-ND
10µH Unshielded Wirewound Inductor 2.1A 140mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 2.1A 140mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3574-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3574-1-ND
Fixed Inductors 553-3574-1-ND
10µH Unshielded Wirewound Inductor 2.1A 140mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 2.1A 140mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4306.103NLT 553-3574-2-ND
Product Name Inductors Fixed Inductors
Inductance Range 10 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Current Choke, 1-phase - DKIH-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 6900 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 1.3 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers