Pulse Electronics Corporation Inductors PA4334.823NLT

Description
PA4334 SMT Shielded Drum Core Inductor Series, up to 3.0A, 1.2mm Max Height
Request a Quote Datasheet
Description
PA4334 SMT Shielded Drum Core Inductor Series, up to 3.0A, 1.2mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4334.823NLT
PA4334 SMT Shielded Drum Core Inductor Series, up to 3.0A, 1.2mm Max Height

PA4334 SMT Shielded Drum Core Inductor Series, up to 3.0A, 1.2mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3515-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3515-1-ND
Fixed Inductors 553-3515-1-ND
82µH Shielded Wirewound Inductor 270mA 3.302Ohm Max Nonstandard

82µH Shielded Wirewound Inductor 270mA 3.302Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3515-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3515-6-ND
Fixed Inductors 553-3515-6-ND
82µH Shielded Wirewound Inductor 270mA 3.302Ohm Max Nonstandard

82µH Shielded Wirewound Inductor 270mA 3.302Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3515-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3515-2-ND
Fixed Inductors 553-3515-2-ND
82µH Shielded Wirewound Inductor 270mA 3.302Ohm Max Nonstandard

82µH Shielded Wirewound Inductor 270mA 3.302Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4334.823NLT 553-3515-1-ND
Product Name Inductors Fixed Inductors
Inductance Range 82 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD221PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details