Pulse Electronics Corporation Inductors PA4341.223NLT

Description
PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height
Request a Quote Datasheet
Description
PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4341.223NLT
PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height

PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3410-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3410-6-ND
Fixed Inductors 553-3410-6-ND
22µH Shielded Molded Inductor 2A 190mOhm Max Nonstandard

22µH Shielded Molded Inductor 2A 190mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3410-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3410-2-ND
Fixed Inductors 553-3410-2-ND
22µH Shielded Molded Inductor 2A 190mOhm Max Nonstandard

22µH Shielded Molded Inductor 2A 190mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3410-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3410-1-ND
Fixed Inductors 553-3410-1-ND
22µH Shielded Molded Inductor 2A 190mOhm Max Nonstandard

22µH Shielded Molded Inductor 2A 190mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 22Uh, 2A; Inductance Pulse Electronics - 61AC5931 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 22Uh, 2A; Inductance Pulse Electronics
61AC5931
Inductor, Shielded, Aec-Q200, 22Uh, 2A; Inductance Pulse Electronics 61AC5931
INDUCTOR, SHIELDED, AEC-Q200, 22UH, 2A; Inductance:22µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):3.5A; Product Range:PA4341.XXXNLT Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 22UH, 2A; Inductance:22µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):3.5A; Product Range:PA4341.XXXNLT Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4341.223NLT 553-3410-6-ND 61AC5931
Product Name Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 22Uh, 2A; Inductance Pulse Electronics
Application Power Choke
Inductance Range 22 microH 22 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627453226821KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-4N8 0201DS-4N8XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details