Pulse Electronics Corporation Inductors PA4331.472NLT

Description
PA4331 SMT Shielded Drum Core Inductor Series, up to 4.2A, 1.2mm Max Height
Request a Quote Datasheet
Description
PA4331 SMT Shielded Drum Core Inductor Series, up to 4.2A, 1.2mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4331.472NLT
PA4331 SMT Shielded Drum Core Inductor Series, up to 4.2A, 1.2mm Max Height

PA4331 SMT Shielded Drum Core Inductor Series, up to 4.2A, 1.2mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3286-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3286-2-ND
Fixed Inductors 553-3286-2-ND
4.7µH Shielded Wirewound Inductor 1.3A 235mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.3A 235mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3286-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3286-6-ND
Fixed Inductors 553-3286-6-ND
4.7µH Shielded Wirewound Inductor 1.3A 235mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.3A 235mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3286-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3286-1-ND
Fixed Inductors 553-3286-1-ND
4.7µH Shielded Wirewound Inductor 1.3A 235mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.3A 235mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4331.472NLT 553-3286-2-ND
Product Name Inductors Fixed Inductors
Inductance Range 4.7 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DS1-40-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 3.15 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers