Pulse Electronics Corporation Inductors PA4332.682NLT

Description
PA4332 SMT Shielded Drum Core Inductor Series, up to 5.8A, 2.0mm Max Height
Request a Quote Datasheet
Description
PA4332 SMT Shielded Drum Core Inductor Series, up to 5.8A, 2.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4332.682NLT
PA4332 SMT Shielded Drum Core Inductor Series, up to 5.8A, 2.0mm Max Height

PA4332 SMT Shielded Drum Core Inductor Series, up to 5.8A, 2.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3293-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3293-2-ND
Fixed Inductors 553-3293-2-ND
6.8µH Shielded Wirewound Inductor 2.4A 156mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 2.4A 156mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3293-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3293-6-ND
Fixed Inductors 553-3293-6-ND
6.8µH Shielded Wirewound Inductor 2.4A 156mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 2.4A 156mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3293-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3293-1-ND
Fixed Inductors 553-3293-1-ND
6.8µH Shielded Wirewound Inductor 2.4A 156mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 2.4A 156mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - PA4332.682NLT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
PA4332.682NLT
Fixed Inductors PA4332.682NLT
FIXED IND 6.8UH 2.4A 156MOHM SMD

FIXED IND 6.8UH 2.4A 156MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4332.682NLT 553-3293-2-ND PA4332.682NLT
Product Name Inductors Fixed Inductors Fixed Inductors
Inductance Range 6.8 microH 6.8 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627453226270KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 486-3101-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details