Pulse Electronics Corporation Inductors PA4308.334NLT

Description
PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A
Request a Quote Datasheet
Description
PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4308.334NLT
PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A

PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A

Supplier's Site Datasheet
Fixed Inductors - 553-3600-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3600-1-ND
Fixed Inductors 553-3600-1-ND
330µH Unshielded Wirewound Inductor 700mA 3.888Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 700mA 3.888Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3600-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3600-6-ND
Fixed Inductors 553-3600-6-ND
330µH Unshielded Wirewound Inductor 700mA 3.888Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 700mA 3.888Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3600-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3600-2-ND
Fixed Inductors 553-3600-2-ND
330µH Unshielded Wirewound Inductor 700mA 3.888Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 700mA 3.888Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4308.334NLT 553-3600-1-ND
Product Name Inductors Fixed Inductors
Inductance Range 330 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BFTTE800PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J124JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567699P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0180 microH
DCR 0.6000 ohms
View Details
Specs
Application RF Choke
View Details