Pulse Electronics Corporation Inductors PA4309.683NLT

Description
PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A
Request a Quote Datasheet
Description
PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4309.683NLT
PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A

PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A

Supplier's Site Datasheet
Fixed Inductors - 553-3613-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3613-1-ND
Fixed Inductors 553-3613-1-ND
68µH Unshielded Wirewound Inductor 4.2A 298mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 4.2A 298mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3613-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3613-2-ND
Fixed Inductors 553-3613-2-ND
68µH Unshielded Wirewound Inductor 4.2A 298mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 4.2A 298mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3613-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3613-6-ND
Fixed Inductors 553-3613-6-ND
68µH Unshielded Wirewound Inductor 4.2A 298mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 4.2A 298mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4309.683NLT 553-3613-1-ND
Product Name Inductors Fixed Inductors
Inductance Range 68 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624112-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0120 microH
View Details
2 suppliers
Leaded Inductors - 1910425P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.2500 ohms
Rated DC Current 1000 milliamps
Lead Style Axial
View Details
Fixed Inductors - 486-3101-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details