Pulse Electronics Corporation Inductors PA4304.103NLT

Description
PA4303/PA4304 series SMT Shielded Drum Core Inductor, up to 8.5A
Request a Quote Datasheet
Description
PA4303/PA4304 series SMT Shielded Drum Core Inductor, up to 8.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4304.103NLT
PA4303/PA4304 series SMT Shielded Drum Core Inductor, up to 8.5A

PA4303/PA4304 series SMT Shielded Drum Core Inductor, up to 8.5A

Supplier's Site Datasheet
Fixed Inductors - 553-2523-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2523-1-ND
Fixed Inductors 553-2523-1-ND
10µH Shielded Wirewound Inductor 4A 25mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 4A 25mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-2523-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2523-2-ND
Fixed Inductors 553-2523-2-ND
10µH Shielded Wirewound Inductor 4A 25mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 4A 25mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-2523-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2523-6-ND
Fixed Inductors 553-2523-6-ND
10µH Shielded Wirewound Inductor 4A 25mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 4A 25mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4304.103NLT 553-2523-1-ND
Product Name Inductors Fixed Inductors
Inductance Range 10 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2824JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176785-8 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 22 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Surface Mount Inductors - 2125963 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1200 microH
Q Factor 30
View Details