Pulse Electronics Corporation Inductors PA4322.473NLT

Description
PA4322.XXXNLT SMT Shielded Drum Core Inductor Series, up to 2.1A, 3.1mm Max Height
Request a Quote Datasheet
Description
PA4322.XXXNLT SMT Shielded Drum Core Inductor Series, up to 2.1A, 3.1mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4322.473NLT
PA4322.XXXNLT SMT Shielded Drum Core Inductor Series, up to 2.1A, 3.1mm Max Height

PA4322.XXXNLT SMT Shielded Drum Core Inductor Series, up to 2.1A, 3.1mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3699-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3699-2-ND
Fixed Inductors 553-3699-2-ND
47µH Shielded Wirewound Inductor 460mA 270mOhm Max Nonstandard, Corner Terminals

47µH Shielded Wirewound Inductor 460mA 270mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - 553-3699-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3699-6-ND
Fixed Inductors 553-3699-6-ND
47µH Shielded Wirewound Inductor 460mA 270mOhm Max Nonstandard, Corner Terminals

47µH Shielded Wirewound Inductor 460mA 270mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - 553-3699-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3699-1-ND
Fixed Inductors 553-3699-1-ND
47µH Shielded Wirewound Inductor 460mA 270mOhm Max Nonstandard, Corner Terminals

47µH Shielded Wirewound Inductor 460mA 270mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4322.473NLT 553-3699-2-ND
Product Name Inductors Fixed Inductors
Inductance Range 47 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Leaded Inductors - 1910576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 68 microH
Q Factor 40
View Details
High Frequency & RF Inductors - 1624112-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0270 microH
View Details
2 suppliers