Pulse Electronics Corporation Inductors PA4342.683NLT

Description
PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height
Request a Quote Datasheet
Description
PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4342.683NLT
PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height

PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3443-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3443-1-ND
Fixed Inductors 553-3443-1-ND
68µH Shielded Molded Inductor 2A 240mOhm Max Nonstandard

68µH Shielded Molded Inductor 2A 240mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3443-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3443-2-ND
Fixed Inductors 553-3443-2-ND
68µH Shielded Molded Inductor 2A 240mOhm Max Nonstandard

68µH Shielded Molded Inductor 2A 240mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3443-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3443-6-ND
Fixed Inductors 553-3443-6-ND
68µH Shielded Molded Inductor 2A 240mOhm Max Nonstandard

68µH Shielded Molded Inductor 2A 240mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 68Uh, 2A; Inductance Pulse Electronics - 61AC5978 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 68Uh, 2A; Inductance Pulse Electronics
61AC5978
Inductor, Shielded, Aec-Q200, 68Uh, 2A; Inductance Pulse Electronics 61AC5978
INDUCTOR, SHIELDED, AEC-Q200, 68UH, 2A; Inductance:68µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):3A; Product Range:PA4342.XXXNLT Series; DC Resistance Max:0.24ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 68UH, 2A; Inductance:68µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):3A; Product Range:PA4342.XXXNLT Series; DC Resistance Max:0.24ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4342.683NLT 553-3443-1-ND 61AC5978
Product Name Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 68Uh, 2A; Inductance Pulse Electronics
Application Power Choke
Inductance Range 68 microH 68 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2392SUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMD 250MHz 960mA Inductor and Choke - 71-0402CS-2N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0022 microH
Inductance Tolerance 5 (+/- %)
View Details
Leaded Inductors - 1911175P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 3.8 ohms
Rated DC Current 200 milliamps
Lead Style Axial
View Details