Pulse Electronics Corporation Inductors PA4335.471NLT

Description
PA4335 SMT Shielded Drum Core Inductor Series, up to 4.0A, 1.2mm Max Height
Request a Quote Datasheet
Description
PA4335 SMT Shielded Drum Core Inductor Series, up to 4.0A, 1.2mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4335.471NLT
PA4335 SMT Shielded Drum Core Inductor Series, up to 4.0A, 1.2mm Max Height

PA4335 SMT Shielded Drum Core Inductor Series, up to 4.0A, 1.2mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3317-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3317-6-ND
Fixed Inductors 553-3317-6-ND
470nH Shielded Wirewound Inductor 3.45A 35mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 3.45A 35mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3317-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3317-1-ND
Fixed Inductors 553-3317-1-ND
470nH Shielded Wirewound Inductor 3.45A 35mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 3.45A 35mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3317-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3317-2-ND
Fixed Inductors 553-3317-2-ND
470nH Shielded Wirewound Inductor 3.45A 35mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 3.45A 35mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4335.471NLT 553-3317-6-ND
Product Name Inductors Fixed Inductors
Inductance Range 0.4700 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1620265 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Fixed Inductors - 1674-CL1008-2185JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details