Pulse Electronics Corporation Inductors PA4342.822ANLT

Description
High Current Molded Power Inductor - PA4342.XXXANLT Series
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4342.XXXANLT Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor - PA4342.XXXANLT Series

High Current Molded Power Inductor - PA4342.XXXANLT Series

Supplier's Site Datasheet
Fixed Inductors - PA4342.822ANLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA4342.822ANLT-ND
Fixed Inductors PA4342.822ANLT-ND
8.2µH Shielded Molded Inductor 6.5A 28mOhm Max Nonstandard

8.2µH Shielded Molded Inductor 6.5A 28mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4342.822ANLT PA4342.822ANLT-ND
Product Name Inductors Fixed Inductors
Application High Current; Power Choke
Inductance Range 6.5 microH
Standards and Certifications RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Automotive 0.0024uH 250MHz 0.79A Inductor and Choke - 71-0402CS-2N4XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0024 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - 1-2176640-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details