Pulse Electronics Corporation Inductors PA4342.361NLT

Description
PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height
Request a Quote Datasheet
Description
PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4342.361NLT
PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height

PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3435-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3435-2-ND
Fixed Inductors 553-3435-2-ND
360nH Shielded Molded Inductor 31A 1.2mOhm Max Nonstandard

360nH Shielded Molded Inductor 31A 1.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3435-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3435-1-ND
Fixed Inductors 553-3435-1-ND
360nH Shielded Molded Inductor 31A 1.2mOhm Max Nonstandard

360nH Shielded Molded Inductor 31A 1.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3435-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3435-6-ND
Fixed Inductors 553-3435-6-ND
360nH Shielded Molded Inductor 31A 1.2mOhm Max Nonstandard

360nH Shielded Molded Inductor 31A 1.2mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 360Nh, 31A; Inductance Pulse Electronics - 61AC5966 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 360Nh, 31A; Inductance Pulse Electronics
61AC5966
Inductor, Shielded, Aec-Q200, 360Nh, 31A; Inductance Pulse Electronics 61AC5966
INDUCTOR, SHIELDED, AEC-Q200, 360NH, 31A; Inductance:360nH; RMS Current (Irms):31A; Inductor Construction:Shielde d; Saturation Current (Isat):60A; Product Range:PA4342.XXXNLT Series; DC Resistance Max:0.0012ohm; Product Length:11.5mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 360NH, 31A; Inductance:360nH; RMS Current (Irms):31A; Inductor Construction:Shielded; Saturation Current (Isat):60A; Product Range:PA4342.XXXNLT Series; DC Resistance Max:0.0012ohm; Product Length:11.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4342.361NLT 553-3435-2-ND 61AC5966
Product Name Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 360Nh, 31A; Inductance Pulse Electronics
Application Power Choke
Inductance Range 0.3600 microH 0.3600 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 5mH 10A Inductor and Choke - 839-DKIP-0229-1005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-300R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 0.6000 microH
DCR 0.0013 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers