Pulse Electronics Corporation Inductors PA4307.154NLT

Description
PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A
Request a Quote Datasheet
Description
PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4307.154NLT
PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A

PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A

Supplier's Site Datasheet
Fixed Inductors - PA4307.154NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA4307.154NLT-ND
Fixed Inductors PA4307.154NLT-ND
150µH Unshielded Wirewound Inductor 800mA 1.755Ohm Max Nonstandard

150µH Unshielded Wirewound Inductor 800mA 1.755Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4307.154NLT PA4307.154NLT-ND
Product Name Inductors Fixed Inductors
Inductance Range 150 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LFC32TE1R8J - 1069442-LFC32TE1R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - 1-2176785-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details