Pulse Electronics Corporation Inductors PA4333.152NLT

Description
PA4333 SMT Shielded Drum Core Inductor Series, up to 14A, 3.2mm Max Height
Request a Quote Datasheet
Description
PA4333 SMT Shielded Drum Core Inductor Series, up to 14A, 3.2mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4333.152NLT
PA4333 SMT Shielded Drum Core Inductor Series, up to 14A, 3.2mm Max Height

PA4333 SMT Shielded Drum Core Inductor Series, up to 14A, 3.2mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3493-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3493-6-ND
Fixed Inductors 553-3493-6-ND
1.5µH Shielded Wirewound Inductor 6A 13.8mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 6A 13.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3493-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3493-2-ND
Fixed Inductors 553-3493-2-ND
1.5µH Shielded Wirewound Inductor 6A 13.8mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 6A 13.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3493-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3493-1-ND
Fixed Inductors 553-3493-1-ND
1.5µH Shielded Wirewound Inductor 6A 13.8mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 6A 13.8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4333.152NLT 553-3493-6-ND
Product Name Inductors Fixed Inductors
Inductance Range 1.5 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
Fixed Inductors - 1674-CL0402-J104JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567563 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 1.00E-3 microH
DCR 0.0700 ohms
View Details
Specs
Application RF Choke
View Details