Pulse Electronics Corporation Inductors PA4310.562NLT

Description
PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A
Request a Quote Datasheet
Description
PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4310.562NLT
PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A

PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A

Supplier's Site Datasheet
Fixed Inductors - PA4310.562NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA4310.562NLT-ND
Fixed Inductors PA4310.562NLT-ND
5.6µH Unshielded Wirewound Inductor 16A 30mOhm Max Nonstandard

5.6µH Unshielded Wirewound Inductor 16A 30mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4310.562NLT PA4310.562NLT-ND
Product Name Inductors Fixed Inductors
Inductance Range 5.6 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Surface Mount Inductors - 1909790P - RS Components, Ltd.
Specs
Inductance Range 0.1500 microH
DCR 0.3300 ohms
Rated DC Current 390 milliamps
View Details
Power Inductors - 2176639-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.3 microH
View Details