Pulse Electronics Corporation Inductors PA4342.222ANLT

Description
High Current Molded Power Inductor - PA4342.XXXANLT Series
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4342.XXXANLT Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor - PA4342.XXXANLT Series

High Current Molded Power Inductor - PA4342.XXXANLT Series

Supplier's Site Datasheet
Fixed Inductors - 553-4016-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4016-2-ND
Fixed Inductors 553-4016-2-ND
2.2µH Shielded Molded Inductor 13A 6.7mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 13A 6.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4016-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4016-1-ND
Fixed Inductors 553-4016-1-ND
2.2µH Shielded Molded Inductor 13A 6.7mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 13A 6.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4016-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4016-6-ND
Fixed Inductors 553-4016-6-ND
2.2µH Shielded Molded Inductor 13A 6.7mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 13A 6.7mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 2.2Uh, 13A; Inductance Pulse Electronics - 61AC5957 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 2.2Uh, 13A; Inductance Pulse Electronics
61AC5957
Inductor, Shielded, Aec-Q200, 2.2Uh, 13A; Inductance Pulse Electronics 61AC5957
INDUCTOR, SHIELDED, AEC-Q200, 2.2UH, 13A; Inductance:2.2µH; RMS Current (Irms):13A; Inductor Construction:Shielde d; Saturation Current (Isat):16A; Product Range:PA4342.XXXANLT Series; DC Resistance Max:0.0067ohm; Product Length:11mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 2.2UH, 13A; Inductance:2.2µH; RMS Current (Irms):13A; Inductor Construction:Shielded; Saturation Current (Isat):16A; Product Range:PA4342.XXXANLT Series; DC Resistance Max:0.0067ohm; Product Length:11mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4342.222ANLT 553-4016-2-ND 61AC5957
Product Name Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 2.2Uh, 13A; Inductance Pulse Electronics
Application High Current; Power Choke
Inductance Range 2.2 microH 2.2 microH
Standards and Certifications RoHS RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 3631B221KT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMD 250MHz 420mA Inductor and Choke - 71-0402CS-18NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0180 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details