Pulse Electronics Corporation Inductors PA4318.104NLT

Description
PA4318.XXXNLT SMT Shielded Drum Core Inductor Series, up to 2.6A, 3.2mm Max Height
Request a Quote Datasheet
Description
PA4318.XXXNLT SMT Shielded Drum Core Inductor Series, up to 2.6A, 3.2mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4318.104NLT
PA4318.XXXNLT SMT Shielded Drum Core Inductor Series, up to 2.6A, 3.2mm Max Height

PA4318.XXXNLT SMT Shielded Drum Core Inductor Series, up to 2.6A, 3.2mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3711-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3711-6-ND
Fixed Inductors 553-3711-6-ND
100µH Shielded Wirewound Inductor 540mA 660mOhm Max Nonstandard, Corner Terminals

100µH Shielded Wirewound Inductor 540mA 660mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - 553-3711-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3711-2-ND
Fixed Inductors 553-3711-2-ND
100µH Shielded Wirewound Inductor 540mA 660mOhm Max Nonstandard, Corner Terminals

100µH Shielded Wirewound Inductor 540mA 660mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - 553-3711-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3711-1-ND
Fixed Inductors 553-3711-1-ND
100µH Shielded Wirewound Inductor 540mA 660mOhm Max Nonstandard, Corner Terminals

100µH Shielded Wirewound Inductor 540mA 660mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4318.104NLT 553-3711-6-ND
Product Name Inductors Fixed Inductors
Inductance Range 100 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N2 0402DC-8N2XJRW , 0402DC-8N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176780-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details