PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height
560nH Shielded Molded Inductor 16.5A 5mOhm Max Nonstandard
560nH Shielded Molded Inductor 16.5A 5mOhm Max Nonstandard
560nH Shielded Molded Inductor 16.5A 5mOhm Max Nonstandard
INDUCTOR, SHLD, AEC-Q200, 560NH, 16.5A; Inductance:560nH; RMS Current (Irms):16.5A; Inductor Construction:Shielde
| Pulse Electronics Corporation | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA4341.561NLT | 553-3416-1-ND | 61AC5939 |
| Product Name | Inductors | Fixed Inductors | Inductor, Shld, Aec-Q200, 560Nh, 16.5A; Inductance Pulse Electronics |
| Application | Power Choke | ||
| Inductance Range | 0.5600 microH | 0.5600 microH | |
| Lead Style | None | ||
| Standards and Certifications | RoHS | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) |