Pulse Electronics Corporation Inductors PA4318.153NLT

Description
PA4318.XXXNLT SMT Shielded Drum Core Inductor Series, up to 2.6A, 3.2mm Max Height
Request a Quote Datasheet
Description
PA4318.XXXNLT SMT Shielded Drum Core Inductor Series, up to 2.6A, 3.2mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4318.153NLT
PA4318.XXXNLT SMT Shielded Drum Core Inductor Series, up to 2.6A, 3.2mm Max Height

PA4318.XXXNLT SMT Shielded Drum Core Inductor Series, up to 2.6A, 3.2mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3707-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3707-6-ND
Fixed Inductors 553-3707-6-ND
15µH Shielded Wirewound Inductor 1.42A 106mOhm Max Nonstandard, Corner Terminals

15µH Shielded Wirewound Inductor 1.42A 106mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - 553-3707-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3707-1-ND
Fixed Inductors 553-3707-1-ND
15µH Shielded Wirewound Inductor 1.42A 106mOhm Max Nonstandard, Corner Terminals

15µH Shielded Wirewound Inductor 1.42A 106mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - 553-3707-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3707-2-ND
Fixed Inductors 553-3707-2-ND
15µH Shielded Wirewound Inductor 1.42A 106mOhm Max Nonstandard, Corner Terminals

15µH Shielded Wirewound Inductor 1.42A 106mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4318.153NLT 553-3707-6-ND
Product Name Inductors Fixed Inductors
Inductance Range 15 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details