Pulse Electronics Corporation Inductors PA4337.471NLT

Description
Shielded Drum Core - PA4337.XXXNLT Series
Request a Quote Datasheet
Description
Shielded Drum Core - PA4337.XXXNLT Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4337.471NLT
Shielded Drum Core - PA4337.XXXNLT Series

Shielded Drum Core - PA4337.XXXNLT Series

Supplier's Site Datasheet
Fixed Inductors - 553-3989-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3989-1-ND
Fixed Inductors 553-3989-1-ND
470nH Shielded Inductor 6.5A 8mOhm Max Nonstandard

470nH Shielded Inductor 6.5A 8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3989-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3989-2-ND
Fixed Inductors 553-3989-2-ND
470nH Shielded Inductor 6.5A 8mOhm Max Nonstandard

470nH Shielded Inductor 6.5A 8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3989-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3989-6-ND
Fixed Inductors 553-3989-6-ND
470nH Shielded Inductor 6.5A 8mOhm Max Nonstandard

470nH Shielded Inductor 6.5A 8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4337.471NLT 553-3989-1-ND
Product Name Inductors Fixed Inductors
Inductance Range 0.4700 microH
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

30mH 4A 540V Inductor and Choke - 839-DKLP-0229-0430 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 30000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Common Mode Chokes - CMT-8106-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details