Pulse Electronics Corporation Inductors PA4322.224NLT

Description
PA4322.XXXNLT SMT Shielded Drum Core Inductor Series, up to 2.1A, 3.1mm Max Height
Request a Quote Datasheet
Description
PA4322.XXXNLT SMT Shielded Drum Core Inductor Series, up to 2.1A, 3.1mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4322.224NLT
PA4322.XXXNLT SMT Shielded Drum Core Inductor Series, up to 2.1A, 3.1mm Max Height

PA4322.XXXNLT SMT Shielded Drum Core Inductor Series, up to 2.1A, 3.1mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3702-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3702-6-ND
Fixed Inductors 553-3702-6-ND
220µH Shielded Wirewound Inductor 210mA 1.1Ohm Max Nonstandard, Corner Terminals

220µH Shielded Wirewound Inductor 210mA 1.1Ohm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - 553-3702-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3702-2-ND
Fixed Inductors 553-3702-2-ND
220µH Shielded Wirewound Inductor 210mA 1.1Ohm Max Nonstandard, Corner Terminals

220µH Shielded Wirewound Inductor 210mA 1.1Ohm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - 553-3702-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3702-1-ND
Fixed Inductors 553-3702-1-ND
220µH Shielded Wirewound Inductor 210mA 1.1Ohm Max Nonstandard, Corner Terminals

220µH Shielded Wirewound Inductor 210mA 1.1Ohm Max Nonstandard, Corner Terminals

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4322.224NLT 553-3702-6-ND
Product Name Inductors Fixed Inductors
Inductance Range 220 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N8 0402DC-3N8XJRW , 0402DC-3N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - A129468CT-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - LPC4045EATEBR51M - 1156976-LPC4045EATEBR51M - Win Source Electronics
Specs
Configuration Fixed
View Details