Pulse Electronics Corporation Inductors PA4342.681ANLT

Description
High Current Molded Power Inductor - PA4342.XXXANLT Series Up to 38A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4342.XXXANLT Series Up to 38A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor - PA4342.XXXANLT Series Up to 38A

High Current Molded Power Inductor - PA4342.XXXANLT Series Up to 38A

Supplier's Site Datasheet
Fixed Inductors - PA4342.681ANLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA4342.681ANLT-ND
Fixed Inductors PA4342.681ANLT-ND
680nH Shielded Molded Inductor 20A 2.2mOhm Max Nonstandard

680nH Shielded Molded Inductor 20A 2.2mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4342.681ANLT PA4342.681ANLT-ND
Product Name Inductors Fixed Inductors
Application High Current; Power Choke
Inductance Range 0.6800 microH
Standards and Certifications RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details
Fixed Inductors - 1674-CL1008-J274JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567711 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.1000 microH
DCR 2 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details