Pulse Electronics Corporation Inductors PA4337.334NLT

Description
Shielded Drum Core - PA4337.XXXNLT Series
Request a Quote Datasheet
Description
Shielded Drum Core - PA4337.XXXNLT Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4337.334NLT
Shielded Drum Core - PA4337.XXXNLT Series

Shielded Drum Core - PA4337.XXXNLT Series

Supplier's Site Datasheet
Fixed Inductors - 553-3991-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3991-1-ND
Fixed Inductors 553-3991-1-ND
330µH Shielded Inductor 570mA 1.651Ohm Max Nonstandard

330µH Shielded Inductor 570mA 1.651Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3991-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3991-2-ND
Fixed Inductors 553-3991-2-ND
330µH Shielded Inductor 570mA 1.651Ohm Max Nonstandard

330µH Shielded Inductor 570mA 1.651Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3991-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3991-6-ND
Fixed Inductors 553-3991-6-ND
330µH Shielded Inductor 570mA 1.651Ohm Max Nonstandard

330µH Shielded Inductor 570mA 1.651Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4337.334NLT 553-3991-1-ND
Product Name Inductors Fixed Inductors
Inductance Range 330 microH
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5778-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-4R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0130 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers