Pulse Electronics Corporation Inductors PA4305.223NLT

Description
PA4305 series Unshielded Drum Core Inductor, up to 6.1A
Request a Quote Datasheet
Description
PA4305 series Unshielded Drum Core Inductor, up to 6.1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4305.223NLT
PA4305 series Unshielded Drum Core Inductor, up to 6.1A

PA4305 series Unshielded Drum Core Inductor, up to 6.1A

Supplier's Site Datasheet
Fixed Inductors - 553-3567-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3567-2-ND
Fixed Inductors 553-3567-2-ND
22µH Unshielded Wirewound Inductor 1.38A 332mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 1.38A 332mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3567-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3567-6-ND
Fixed Inductors 553-3567-6-ND
22µH Unshielded Wirewound Inductor 1.38A 332mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 1.38A 332mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3567-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3567-1-ND
Fixed Inductors 553-3567-1-ND
22µH Unshielded Wirewound Inductor 1.38A 332mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 1.38A 332mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4305.223NLT 553-3567-2-ND
Product Name Inductors Fixed Inductors
Inductance Range 22 microH
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD102PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.6000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Adjustable Inductors - 1956-JLC07E130TRSM-ND - DigiKey
Knowles Precision Devices
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details
Surface Mount Inductors - 2126015P - RS Components, Ltd.
Specs
Inductance Range 47 microH
Rated DC Current 700 milliamps
Standards and Certifications RoHS
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details