Pulse Electronics Corporation Inductors PA4331.681NLT

Description
PA4331 SMT Shielded Drum Core Inductor Series, up to 4.2A, 1.2mm Max Height
Request a Quote Datasheet
Description
PA4331 SMT Shielded Drum Core Inductor Series, up to 4.2A, 1.2mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4331.681NLT
PA4331 SMT Shielded Drum Core Inductor Series, up to 4.2A, 1.2mm Max Height

PA4331 SMT Shielded Drum Core Inductor Series, up to 4.2A, 1.2mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3491-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3491-2-ND
Fixed Inductors 553-3491-2-ND
680nH Shielded Wirewound Inductor 3.4A 42mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 3.4A 42mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3491-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3491-1-ND
Fixed Inductors 553-3491-1-ND
680nH Shielded Wirewound Inductor 3.4A 42mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 3.4A 42mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3491-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3491-6-ND
Fixed Inductors 553-3491-6-ND
680nH Shielded Wirewound Inductor 3.4A 42mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 3.4A 42mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4331.681NLT 553-3491-2-ND
Product Name Inductors Fixed Inductors
Inductance Range 0.6800 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

500uH 12A 38mOhm Inductor and Choke - 839-DLFL-0147-12D5 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 5.00E-4 microH
Lead Style Radial; Radial
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-404R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details