Pulse Electronics Corporation Inductors PA4308.473NLT

Description
PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A
Request a Quote Datasheet
Description
PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4308.473NLT
PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A

PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A

Supplier's Site Datasheet
Fixed Inductors - PA4308.473NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA4308.473NLT-ND
Fixed Inductors PA4308.473NLT-ND
47µH Unshielded Wirewound Inductor 1.9A 486mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 1.9A 486mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4308.473NLT PA4308.473NLT-ND
Product Name Inductors Fixed Inductors
Inductance Range 47 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-25-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductor, 1.5H, 45Ohm, Wirewound; Product Range Triad Magnetics - 94F7469 - Newark, An Avnet Company
Specs
Technology Wirewound
Inductance Range 1.50E6 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers