Pulse Electronics Corporation Inductors PA4310.224NLT

Description
PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A
Request a Quote Datasheet
Description
PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4310.224NLT
PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A

PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A

Supplier's Site Datasheet
Fixed Inductors - PA4310.224NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA4310.224NLT-ND
Fixed Inductors PA4310.224NLT-ND
220µH Unshielded Wirewound Inductor 2.5A 660mOhm Max Nonstandard

220µH Unshielded Wirewound Inductor 2.5A 660mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4310.224NLT PA4310.224NLT-ND
Product Name Inductors Fixed Inductors
Inductance Range 220 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 0201DS-7N5XJLW - 1116632-0201DS-7N5XJLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0075 microH
View Details
Power Inductors - 1-1625812-8 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Fixed Inductors - LFC32TE1R0K - 960975-LFC32TE1R0K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %)
View Details