Pulse Electronics Corporation Inductors PA4320.105NLT

Description
PA4320.XXXNLT SMT Shielded Drum Core Inductor Series, up to 7.6A, 10.2mm Max Height
Request a Quote Datasheet
Description
PA4320.XXXNLT SMT Shielded Drum Core Inductor Series, up to 7.6A, 10.2mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4320.105NLT
PA4320.XXXNLT SMT Shielded Drum Core Inductor Series, up to 7.6A, 10.2mm Max Height

PA4320.XXXNLT SMT Shielded Drum Core Inductor Series, up to 7.6A, 10.2mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3686-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3686-6-ND
Fixed Inductors 553-3686-6-ND
1mH Shielded Wirewound Inductor 1A 960mOhm Max Nonstandard

1mH Shielded Wirewound Inductor 1A 960mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3686-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3686-1-ND
Fixed Inductors 553-3686-1-ND
1mH Shielded Wirewound Inductor 1A 960mOhm Max Nonstandard

1mH Shielded Wirewound Inductor 1A 960mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3686-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3686-2-ND
Fixed Inductors 553-3686-2-ND
1mH Shielded Wirewound Inductor 1A 960mOhm Max Nonstandard

1mH Shielded Wirewound Inductor 1A 960mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 1Mh, Shielded, 980A; Inductance Pulse Electronics - 51AK2960 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1Mh, Shielded, 980A; Inductance Pulse Electronics
51AK2960
Power Inductor, 1Mh, Shielded, 980A; Inductance Pulse Electronics 51AK2960
POWER INDUCTOR, 1MH, SHIELDED, 980A; Inductance:1mH; RMS Current (Irms):1A; Inductor Construction:Shielde d; Saturation Current (Isat):1.2A; Product Range:PA4320 Series; DC Resistance Max:0.96ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 1MH, SHIELDED, 980A; Inductance:1mH; RMS Current (Irms):1A; Inductor Construction:Shielded; Saturation Current (Isat):1.2A; Product Range:PA4320 Series; DC Resistance Max:0.96ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 1Mh, Shielded, 980A; Inductance Pulse Electronics - 51AK2959 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1Mh, Shielded, 980A; Inductance Pulse Electronics
51AK2959
Power Inductor, 1Mh, Shielded, 980A; Inductance Pulse Electronics 51AK2959
POWER INDUCTOR, 1MH, SHIELDED, 980A; Inductance:1mH; RMS Current (Irms):1A; Inductor Construction:Shielde d; Saturation Current (Isat):1.2A; Product Range:PA4320 Series; DC Resistance Max:0.96ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 1MH, SHIELDED, 980A; Inductance:1mH; RMS Current (Irms):1A; Inductor Construction:Shielded; Saturation Current (Isat):1.2A; Product Range:PA4320 Series; DC Resistance Max:0.96ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4320.105NLT 553-3686-6-ND 51AK2960
Product Name Inductors Fixed Inductors Power Inductor, 1Mh, Shielded, 980A; Inductance Pulse Electronics
Inductance Range 1000 microH 1000 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176637-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 27 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details