Pulse Electronics Corporation Datasheets for Chip Inductors
Chip inductors are manufactured using semiconductor material.
Chip Inductors: Learn more
| Product Name | Notes |
|---|---|
| 50KHz Simple Switcher SMT Inductors, up to 3A | |
| Telecom Choke Specifications: Range suited for many Telecom, Industrial, and Automotive applications Reduces radiated EMI emissions Filters common mode noise for EMI reduction RoHS peak reflow solder temperature rating 245°C... | |
| Key Specifications for Our Ethernet Chokes Ethernet, T1/E1, ISDN, VDSL2 HDBaseT Compliant High Isolation up to 7kV IEEE 802.3 compliant to 10G Higher reliability (Carrier class & AEC-Q200) Single, Dual,... | |
| Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. | |
| PE-539XX SMT Toroid Common Mode Choke Series, Up To 3.6A | |
| PE-53XXX SMT Toroid Inductor SLIC Series, Up to 23.8A | |
| PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A | |
| PE526XX series THT Inductor, compact horizontal and vertical mount | |
| PF0464/PF0465 SMT Shielded Drum Core Inductor series, up to 4.5A | |
| PF0552/PF0553 SMT Shielded Drum Core Inductor Series, Dual Winding (1:1) Up To 14.2A | |
| PF0560 SMT Shielded Drum Core Inductor series, up to 6.5A | |
| PF0580 SMT Unshielded Drum Core Inductor series, up to 3.1A | |
| PF0581 SMT Unshielded Drum Core Inductor series, up to 2.5A | |
| PF0601 SMT Shielded Drum Core Inductor series, up to 2A | |
| PG0083 SMT Flat Coil Inductor series, up to 17.5A | |
| PG0085 SMT Shielded Drum Core Inductor series, up to 1.5A | |
| PG0087 SMT Shielded Drum Core Inductor series, up to 3.5A | |
| PG0255 SMT Flat Coil Inductor Series up to 30A | |
| PG0426 SMT Flat Coil Inductor Series up to 60A | |
| PG0434 SMT Flat Coil Inductor Series up to 58A | |
| PG0642 Round Wire SMT Inductor Series, up to 27A | |
| PG0702 Round Wire SMT Inductor Series, up to 60 Amps | |
| PG0871 Round Wire SMT Inductor Series, up to 28 Amps | |
| PG0926 Round Wire SMT Inductor Series, up to 44 Amps | |
| Pulse Electronics Networking BU is a trusted supplier of common mode choke components to many of the world's most innovative manufacturers. Through carefully automated manufacturing at scale, we ensure that... |
| << Prev | Next >> |