Pulse Electronics Corporation Inductors PA4340.153NLT

Description
PA4340 SMT Molded Power Inductor Series, up to 23A, 3.0mm Max Height
Request a Quote Datasheet
Description
PA4340 SMT Molded Power Inductor Series, up to 23A, 3.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4340.153NLT
PA4340 SMT Molded Power Inductor Series, up to 23A, 3.0mm Max Height

PA4340 SMT Molded Power Inductor Series, up to 23A, 3.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3389-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3389-1-ND
Fixed Inductors 553-3389-1-ND
15µH Shielded Molded Inductor 2.1A 190mOhm Max Nonstandard

15µH Shielded Molded Inductor 2.1A 190mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3389-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3389-2-ND
Fixed Inductors 553-3389-2-ND
15µH Shielded Molded Inductor 2.1A 190mOhm Max Nonstandard

15µH Shielded Molded Inductor 2.1A 190mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3389-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3389-6-ND
Fixed Inductors 553-3389-6-ND
15µH Shielded Molded Inductor 2.1A 190mOhm Max Nonstandard

15µH Shielded Molded Inductor 2.1A 190mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - PA4340.153NLT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
PA4340.153NLT
Fixed Inductors PA4340.153NLT
FIXED IND 15UH 2.1A 190 MOHM SMD

FIXED IND 15UH 2.1A 190 MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, Aec-Q200, 15Uh, 2.1A; Inductance Pulse Electronics - 61AC5903 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 15Uh, 2.1A; Inductance Pulse Electronics
61AC5903
Inductor, Shielded, Aec-Q200, 15Uh, 2.1A; Inductance Pulse Electronics 61AC5903
INDUCTOR, SHIELDED, AEC-Q200, 15UH, 2.1A; Inductance:15µH; RMS Current (Irms):2.1A; Inductor Construction:Shielde d; Saturation Current (Isat):2.6A; Product Range:PA4340.XXXNLT Series; DC Resistance Max:0.19ohm; Product Length:6mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 15UH, 2.1A; Inductance:15µH; RMS Current (Irms):2.1A; Inductor Construction:Shielded; Saturation Current (Isat):2.6A; Product Range:PA4340.XXXNLT Series; DC Resistance Max:0.19ohm; Product Length:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4340.153NLT 553-3389-1-ND PA4340.153NLT 61AC5903
Product Name Inductors Fixed Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 15Uh, 2.1A; Inductance Pulse Electronics
Application Power Choke
Inductance Range 15 microH 15 microH 15 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322520470KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details