Pulse Electronics Corporation Datasheets for Chip Inductors

Chip inductors are manufactured using semiconductor material.
Chip Inductors: Learn more

Page: 1 10 20 24 25 26 27 28 29 30 31 32 33 34 35
Product Name Notes
High Current Composite Inductor - PA5001.XXXNLT and PM2201.XXXNLT
High Current Composite Inductor - PA5002.XXXNLT and PM2202.XXXNLT
High Current Composite Inductor - PA5003.XXXNLT and PM2203.XXXNLT
High Current Composite Inductor - PA5004.XXXNLT and PM2204.XXXNLT
High Current Composite Inductor - PA5004.XXXNLT Series, Up to 40Apk
High Current Composite Inductor - PA5005.XXXNLT and PM2205.XXXNLT
High Current Composite Inductor - PA5005.XXXNLT Series, Up to 24Apk
High Current Composite Inductor - PA5006.XXXNLT Series, Up to 19A
High Current Composite Inductor - PA5007.XXXNLT and PM2207.XXXNLT
High Current Composite Inductor - PA5007.XXXNLT Series, Up to 30 Apk
High Current Composite Inductor - PM2206.XXXNLT Series, Up to 19A
High Current Molded Power Inductor - PA4342.XXXANLT Series Up to 38A
High Current Molded Power Inductor - PA4342.XXXANLT Series
High Current Molded Power Inductor - PA4343.XXXANLT Series Up to 42A
High Current Molded Power Inductor - PA4343.XXXANLT Series
High Current Molded Power Inductor - PA4344.XXXANLT Series Up to 60A
High Current Molded Power Inductor - PA4345.XXXANLT Series
High Current Molded Power Inductor - PA4346.XXXANLT Series Up to 50A
High Current Molded Power Inductor - PA4349.XXXANLT Series
High Current Molded Power Inductor - PA4546.XXXNLT Series, UP to 11.5A
High Current Molded Power Inductor - PA4547.XXXNLT Series, Up to 5.5A
High Current Molded Power Inductor - PA4548.XXXNLT Series, Up to 18A
High Current Molded Power Inductor - PA4548.XXXNLT Series
High Current Molded Power Inductor PA4349.XXXANLT series, Up to 62A
PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height
PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height
PA4344 SMT Molded Power Inductor Series, up to 52A, 7.0mm Max Height
PA4345 SMT Molded Power Inductor Series, up to 14A
PA4345 SMT Molded Power Inductor Series, up to 18A, 2.0mm Max Height
PA4792/PA4793 SMT Power Bead Series Inductor, up to 46A
PA4990 series SMT Power Bead Inductor Series, Up To 77A
Power Beads - PA5041 Series, Over 89Apk

<< Prev Next >>